Vishay Intertechnology, Inc. Diodes - Zener - Single - SMAZ5936B-E3/61 SMAZ5936B-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1097574-SMAZ5936B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097574-SMAZ5936B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMAZ5936B-E3/61 - 1097574-SMAZ5936B-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ5936B-E3/61
1097574-SMAZ5936B-E3/61
Diodes - Zener - Single - SMAZ5936B-E3/61 1097574-SMAZ5936B-E3/61
Manufacturer: Vishay Win Source Part Number: 1097574-SMAZ5936B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097574-SMAZ5936B-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 28 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - SMAZ5936B-E3/61-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5936B-E3/61-ND
Single Zener Diodes SMAZ5936B-E3/61-ND
Zener Diode 30V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 30V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Singapore, Singapore
30V 500MW Zener Diode
287-SMAZ5936B-E3/61
30V 500MW Zener Diode 287-SMAZ5936B-E3/61
DIODE ZENER 30V 500MW DO214AC Product overview: SMAZ5936B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5936B-E3/61 can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 500MW DO214AC Product overview: SMAZ5936B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5936B-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ5936B-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5936B-E3/61
Discrete Semiconductor Products - Diodes - Zener SMAZ5936B-E3/61
DIODE ZENER 30V 500MW DO214AC

DIODE ZENER 30V 500MW DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5936B-E3/61
Zener Diodes SMAZ5936B-E3/61
Zener Diodes 30 Volt 1.5 Watt 5%

Zener Diodes 30 Volt 1.5 Watt 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1097574-SMAZ5936B-E3/61 SMAZ5936B-E3/61-ND 287-SMAZ5936B-E3/61 SMAZ5936B-E3/61 SMAZ5936B-E3/61
Product Name Diodes - Zener - Single - SMAZ5936B-E3/61 Single Zener Diodes 30V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package DO-214AC Tape and Reel DO-214AC (SMA); SMA SMA
VZ 30 volts 30 volts 30 volts
ZZT 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data