Zener Diode 24V 500mW ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 24V 500MW DO214AC
DIODE ZENER 24V 500MW DO214AC
DIODE ZENER 24V 500MW DO214AC Product overview: SMAZ5934B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5934B-E3/61 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097572-SMAZ5934B-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 19 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 24V 500MW DO214AC
Zener Diode,Single, Two Terminal,24V V(Z),5%,DO-214AC / SMA
Zener Diodes 24 Volt 1.5 Watt 5%
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-SMAZ5934B-E3/61TR-ND | 287-SMAZ5934B-E3/61 | 1097572-SMAZ5934B-E3/61 | SMAZ5934B-E3/61 | 09N4084 | SMAZ5934B-E3/61 |
| Product Name | Single Zener Diodes | 24V 500MW Zener Diode | Diodes - Zener - Single - SMAZ5934B-E3/61 | Discrete Semiconductor Products - Diodes - Zener | Zener Diode,single, Two Terminal,24V V(Z),5%,do-214Ac / Sma Vishay | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tape and Reel | DO-214AC | DO-214AC (SMA); SMA | SMA | ||
| RoHS Compliant | RoHS | |||||
| VZ | 24 volts | 24 volts | 24 volts |