Vishay Intertechnology, Inc. Diodes - Zener - Single - SMAZ5933B-E3/61 SMAZ5933B-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1097571-SMAZ5933B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 17.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097571-SMAZ5933B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 17.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SMAZ5933B-E3/61 - 1097571-SMAZ5933B-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ5933B-E3/61
1097571-SMAZ5933B-E3/61
Diodes - Zener - Single - SMAZ5933B-E3/61 1097571-SMAZ5933B-E3/61
Manufacturer: Vishay Win Source Part Number: 1097571-SMAZ5933B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 17.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097571-SMAZ5933B-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 17.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - SMAZ5933B-E3/61-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5933B-E3/61-ND
Single Zener Diodes SMAZ5933B-E3/61-ND
Zener Diode 22V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 22V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ5933B-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5933B-E3/61
Discrete Semiconductor Products - Diodes - Zener SMAZ5933B-E3/61
DIODE ZENER 22V 500MW DO214AC

DIODE ZENER 22V 500MW DO214AC

Supplier's Site
Zener Diode,single, Two Terminal,22V V(Z),5%,do-214Ac / Sma Vishay - 09N4082 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode,single, Two Terminal,22V V(Z),5%,do-214Ac / Sma Vishay
09N4082
Zener Diode,single, Two Terminal,22V V(Z),5%,do-214Ac / Sma Vishay 09N4082
Zener Diode,Single, Two Terminal,22V V(Z),5%,DO-214AC / SMA

Zener Diode,Single, Two Terminal,22V V(Z),5%,DO-214AC / SMA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5933B-E3/61
Zener Diodes SMAZ5933B-E3/61
Zener Diodes 22 Volt 1.5 Watt 5%

Zener Diodes 22 Volt 1.5 Watt 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1097571-SMAZ5933B-E3/61 SMAZ5933B-E3/61-ND SMAZ5933B-E3/61 09N4082 SMAZ5933B-E3/61
Product Name Diodes - Zener - Single - SMAZ5933B-E3/61 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode,single, Two Terminal,22V V(Z),5%,do-214Ac / Sma Vishay Zener Diodes
Life Cycle Stage Active Active
Package DO-214AC DO-214AC (SMA); SMA SMA
VZ 22 volts 22 volts
ZZT 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Zener Diodes - 1219476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details