Win Source Part Number: 1279500-SMAZ5932B-E3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 15.2 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 14 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAZ5932
Zener Diode 20V 500mW ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 20V 500MW DO214AC
Zener Diode,Single, Two Terminal,20V V(Z),5%,DO-214AC / SMA
Zener Diodes 20 Volt 1.5 Watt 5%
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279500-SMAZ5932B-E3/5A | SMAZ5932B-E3/5A-ND | SMAZ5932B-E3/5A | 09N4079 | SMAZ5932B-E3/5A |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode,single, Two Terminal,20V V(Z),5%,do-214Ac / Sma Vishay | Zener Diodes |
| Package | DO-214AC, SMA | DO-214AC (SMA); SMA | SMA | ||
| VZ | 20 volts | 20 volts | |||
| ZZT | 14 ohms | 14 ohms |