1.5W,18V 5%,SMA ZENER Product overview: SMAZ5931B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.5W, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.5W, 18V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5931B-E3/61 can be used for catalog matching and distributor lookup.
Zener Diode 18V 500mW ±5% Surface Mount DO-214AC (SMA)
Zener Diode 18V 500mW ±5% Surface Mount DO-214AC (SMA)
Zener Diode 18V 500mW ±5% Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 094818-SMAZ5931B-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 12 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 18V 500MW DO214AC
Zener Diodes 18 Volt 1.5 Watt 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMAZ5931B-E3/61 | SMAZ5931B-E3/61GITR-ND | 094818-SMAZ5931B-E3/61 | SMAZ5931B-E3/61 | SMAZ5931B-E3/61 |
| Product Name | 1.5W 18V Zener Diode | Single Zener Diodes | Diodes - Zener - Single - SMAZ5931B-E3/61 | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | DO-214AC | DO-214AC (SMA); SMA | DO-214AC-2 | |
| RoHS Compliant | RoHS | ||||
| VZ | 18 volts | 18 volts | 18 volts | ||
| ZZT | 12 ohms | 12 ohms | 12 ohms |