Vishay Intertechnology, Inc. Single Zener Diodes SMAZ5928B-E3/61

Description
Zener Diode 13V 500mW ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 13V 500mW ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMAZ5928B-E3/61-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5928B-E3/61-ND
Single Zener Diodes SMAZ5928B-E3/61-ND
Zener Diode 13V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 13V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - SMAZ5928B-E3/61 - 1097567-SMAZ5928B-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ5928B-E3/61
1097567-SMAZ5928B-E3/61
Diodes - Zener - Single - SMAZ5928B-E3/61 1097567-SMAZ5928B-E3/61
Manufacturer: Vishay Win Source Part Number: 1097567-SMAZ5928B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097567-SMAZ5928B-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5928B-E3/61
Zener Diodes SMAZ5928B-E3/61
Zener Diodes 13 Volt 1.5 Watt 5%

Zener Diodes 13 Volt 1.5 Watt 5%

Buy Now Datasheet
Zener Diode,single, Two Terminal,13V V(Z),5%,do-214Ac / Sma Vishay - 09N4072 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode,single, Two Terminal,13V V(Z),5%,do-214Ac / Sma Vishay
09N4072
Zener Diode,single, Two Terminal,13V V(Z),5%,do-214Ac / Sma Vishay 09N4072
Zener Diode,Single, Two Terminal,13V V(Z),5%,DO-214AC / SMA

Zener Diode,Single, Two Terminal,13V V(Z),5%,DO-214AC / SMA

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - SMAZ5928B-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5928B-E3/61
Discrete Semiconductor Products - Diodes - Zener SMAZ5928B-E3/61
DIODE ZENER 13V 500MW DO214AC

DIODE ZENER 13V 500MW DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMAZ5928B-E3/61-ND 1097567-SMAZ5928B-E3/61 SMAZ5928B-E3/61 09N4072 SMAZ5928B-E3/61
Product Name Single Zener Diodes Diodes - Zener - Single - SMAZ5928B-E3/61 Zener Diodes Zener Diode,single, Two Terminal,13V V(Z),5%,do-214Ac / Sma Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package DO-214AC SMA DO-214AC (SMA); SMA
VZ 13 volts 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4468US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
 - 1N4748A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
2 suppliers