DIODE ZENER 12V 500MW DO214AC Product overview: SMAZ5927B-E3/5A from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5927B-E3/5A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1279537-SMAZ5927B-E3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 6.5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAZ5927
Zener Diode 12V 500mW ±5% Surface Mount DO-214AC (SMA)
Zener Diodes 12 Volt 1.5 Watt 5%
DIODE ZENER 12V 500MW DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SMAZ5927B-E3/5A | 1279537-SMAZ5927B-E3/5A | SMAZ5927B-E3/5A-ND | SMAZ5927B-E3/5A | SMAZ5927B-E3/5A |
| Product Name | 12V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-214AC, SMA | SMA | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | ||||
| VZ | 12 volts | 12 volts | 12 volts | ||
| ZZT | 6 ohms | 6 ohms | 6 ohms |