Vishay Intertechnology, Inc. Single Zener Diodes SMAZ5926B-E3/61

Description
Zener Diode 11V 500mW ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 11V 500mW ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-SMAZ5926B-E3/61TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMAZ5926B-E3/61TR-ND
Single Zener Diodes 112-SMAZ5926B-E3/61TR-ND
Zener Diode 11V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 11V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - 112-SMAZ5926B-E3/61CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMAZ5926B-E3/61CT-ND
Single Zener Diodes 112-SMAZ5926B-E3/61CT-ND
DIODE ZENER 11V 500MW DO214AC

DIODE ZENER 11V 500MW DO214AC

Buy Now Datasheet
Single Zener Diodes - 112-SMAZ5926B-E3/61DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-SMAZ5926B-E3/61DKR-ND
Single Zener Diodes 112-SMAZ5926B-E3/61DKR-ND
DIODE ZENER 11V 500MW DO214AC

DIODE ZENER 11V 500MW DO214AC

Buy Now Datasheet
Singapore, Singapore
11V 500MW Zener Diode
287-SMAZ5926B-E3/61
11V 500MW Zener Diode 287-SMAZ5926B-E3/61
DIODE ZENER 11V 500MW DO214AC Product overview: SMAZ5926B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5926B-E3/61 can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 500MW DO214AC Product overview: SMAZ5926B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5926B-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMAZ5926B-E3/61 - 1097566-SMAZ5926B-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ5926B-E3/61
1097566-SMAZ5926B-E3/61
Diodes - Zener - Single - SMAZ5926B-E3/61 1097566-SMAZ5926B-E3/61
Manufacturer: Vishay Win Source Part Number: 1097566-SMAZ5926B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 5.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097566-SMAZ5926B-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 5.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ5926B-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5926B-E3/61
Discrete Semiconductor Products - Diodes - Zener SMAZ5926B-E3/61
DIODE ZENER 11V 500MW DO214AC

DIODE ZENER 11V 500MW DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5926B-E3/61
Zener Diodes SMAZ5926B-E3/61
Zener Diodes 11 Volt 1.5 Watt 5%

Zener Diodes 11 Volt 1.5 Watt 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-SMAZ5926B-E3/61TR-ND 287-SMAZ5926B-E3/61 1097566-SMAZ5926B-E3/61 SMAZ5926B-E3/61 SMAZ5926B-E3/61
Product Name Single Zener Diodes 11V 500MW Zener Diode Diodes - Zener - Single - SMAZ5926B-E3/61 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel DO-214AC DO-214AC (SMA); SMA SMA
RoHS Compliant RoHS
VZ 11 volts 11 volts 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4745A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers