Vishay Intertechnology, Inc. 10V 500MW Zener Diode SMAZ5925B-E3/61

Description
DIODE ZENER 10V 500MW DO214AC Product overview: SMAZ5925B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5925B-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 500MW DO214AC Product overview: SMAZ5925B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5925B-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 500MW Zener Diode
287-SMAZ5925B-E3/61
10V 500MW Zener Diode 287-SMAZ5925B-E3/61
DIODE ZENER 10V 500MW DO214AC Product overview: SMAZ5925B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5925B-E3/61 can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 500MW DO214AC Product overview: SMAZ5925B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5925B-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMAZ5925B-E3/61 - 1097565-SMAZ5925B-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ5925B-E3/61
1097565-SMAZ5925B-E3/61
Diodes - Zener - Single - SMAZ5925B-E3/61 1097565-SMAZ5925B-E3/61
Manufacturer: Vishay Win Source Part Number: 1097565-SMAZ5925B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097565-SMAZ5925B-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - SMAZ5925B-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5925B-E3/61GITR-ND
Single Zener Diodes SMAZ5925B-E3/61GITR-ND
Zener Diode 10V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 10V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SMAZ5925B-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5925B-E3/61GIDKR-ND
Single Zener Diodes SMAZ5925B-E3/61GIDKR-ND
Zener Diode 10V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 10V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - SMAZ5925B-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5925B-E3/61GICT-ND
Single Zener Diodes SMAZ5925B-E3/61GICT-ND
Zener Diode 10V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 10V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5925B-E3/61
Zener Diodes SMAZ5925B-E3/61
Zener Diodes 10 Volt 1.5 Watt 5%

Zener Diodes 10 Volt 1.5 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ5925B-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5925B-E3/61
Discrete Semiconductor Products - Diodes - Zener SMAZ5925B-E3/61
DIODE ZENER 10V 500MW DO214AC

DIODE ZENER 10V 500MW DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-SMAZ5925B-E3/61 1097565-SMAZ5925B-E3/61 SMAZ5925B-E3/61GITR-ND SMAZ5925B-E3/61 SMAZ5925B-E3/61
Product Name 10V 500MW Zener Diode Diodes - Zener - Single - SMAZ5925B-E3/61 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AC DO-214AC-2 DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 10 volts 10 volts 10 volts
ZZT 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data