Zener Diode 10V 500mW ±5% Surface Mount DO-214AC (SMA)
Zener Diodes 10 Volt 1.5 Watt 5%
Zener Diode,Single, Two Terminal,10V V(Z),5%,DO-214AC / SMA
DIODE ZENER 10V 500MW DO214AC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SMAZ5925B-E3/5A-ND | SMAZ5925B-E3/5A | 09N4065 | SMAZ5925B-E3/5A |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode,single, Two Terminal,10V V(Z),5%,do-214Ac / Sma Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | SMA | DO-214AC (SMA); SMA | ||
| Life Cycle Stage | Active |