Vishay Intertechnology, Inc. 9.1V 500MW Zener Diode SMAZ5924B-E3/61

Description
DIODE ZENER 9.1V 500MW DO214AC Product overview: SMAZ5924B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5924B-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.1V 500MW DO214AC Product overview: SMAZ5924B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5924B-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.1V 500MW Zener Diode
287-SMAZ5924B-E3/61
9.1V 500MW Zener Diode 287-SMAZ5924B-E3/61
DIODE ZENER 9.1V 500MW DO214AC Product overview: SMAZ5924B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5924B-E3/61 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 500MW DO214AC Product overview: SMAZ5924B-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ5924B-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMAZ5924B-E3/61 - 1097564-SMAZ5924B-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ5924B-E3/61
1097564-SMAZ5924B-E3/61
Diodes - Zener - Single - SMAZ5924B-E3/61 1097564-SMAZ5924B-E3/61
Manufacturer: Vishay Win Source Part Number: 1097564-SMAZ5924B-E3 /61 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097564-SMAZ5924B-E3/61
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - SMAZ5924B-E3/61-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ5924B-E3/61-ND
Single Zener Diodes SMAZ5924B-E3/61-ND
Zener Diode 9.1V 500mW ±5% Surface Mount DO-214AC (SMA)

Zener Diode 9.1V 500mW ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ5924B-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ5924B-E3/61
Discrete Semiconductor Products - Diodes - Zener SMAZ5924B-E3/61
DIODE ZENER 9.1V 500MW DO214AC

DIODE ZENER 9.1V 500MW DO214AC

Supplier's Site
1.5W,9.1V 5%,sma Zener Vishay - 24R7309 - Newark, An Avnet Company
Chicago, IL, United States
1.5W,9.1V 5%,sma Zener Vishay
24R7309
1.5W,9.1V 5%,sma Zener Vishay 24R7309
1.5W,9.1V 5%,SMA ZENER

1.5W,9.1V 5%,SMA ZENER

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMAZ5924B-E3/61
Zener Diodes SMAZ5924B-E3/61
Zener Diodes 9.1 Volt 1.5 Watt 5%

Zener Diodes 9.1 Volt 1.5 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMAZ5924B-E3/61 1097564-SMAZ5924B-E3/61 SMAZ5924B-E3/61-ND SMAZ5924B-E3/61 24R7309 SMAZ5924B-E3/61
Product Name 9.1V 500MW Zener Diode Diodes - Zener - Single - SMAZ5924B-E3/61 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener 1.5W,9.1V 5%,sma Zener Vishay Zener Diodes
Package Tape and Reel DO-214AC DO-214AC (SMA); SMA SMA
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data