DIODE ZENER 6.2V 500MW DO214AC
Zener Diode 6.2V 500mW ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 6.2V 500MW DO214AC
Manufacturer: Vishay
Win Source Part Number: 211793-SMAZ5920B-E3/
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 200μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 2 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Zener Diodes 6.2 Volt 1.5 Watt 5%
DIODE ZENER 6.2V 500MW DO214AC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-SMAZ5920B-E3/61DKR-ND | 211793-SMAZ5920B-E3/61 | 24R7303 | SMAZ5920B-E3/61 | SMAZ5920B-E3/61 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SMAZ5920B-E3/61 | 1.5W,6.2V 5%,sma Zener Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | DO-214AC | SMA | DO-214AC (SMA); SMA | ||
| VZ | 6.2 volts | 6.2 volts |