Trans Voltage Suppressor Diode, 160V V(RWM), Unidirectional, Product overview: SMAJ160HE3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 160V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ160HE3/5A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1296706-SMAJ160HE3/5
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 160V
Voltage - Breakdown (Min): 178V
Voltage - Clamping (Max) @ Ipp: 287V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ160
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ160HE3/5A | 1296706-SMAJ160HE3/5A |
| Product Name | 160V TVS Protection Diode | Circuit Protection - TVS - Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | Tape and Reel | DO-214AC, SMA |
| Peak Pulse Power | 300 watts | 300 watts |