Vishay Intertechnology, Inc. 300W 150V TVS Protection Diode SMAJ150CHE3/61

Description
Trans Voltage Suppressor Diode, 300W, 150V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: SMAJ150CHE3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ150CHE3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 300W, 150V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: SMAJ150CHE3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ150CHE3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W 150V TVS Protection Diode - 144-SMAJ150CHE3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300W 150V TVS Protection Diode
144-SMAJ150CHE3/61
300W 150V TVS Protection Diode 144-SMAJ150CHE3/61
Trans Voltage Suppressor Diode, 300W, 150V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: SMAJ150CHE3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ150CHE3/61 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 300W, 150V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN Product overview: SMAJ150CHE3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300W, 150V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 300W, 150V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ150CHE3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296983-SMAJ150CHE3/61 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296983-SMAJ150CHE3/61
Circuit Protection - TVS - Diodes 1296983-SMAJ150CHE3/61
Win Source Part Number: 1296983-SMAJ150CHE3/ 61 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 1,800 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 150V Voltage - Breakdown (Min): 167V Voltage - Clamping (Max) @ Ipp: 268V Power - Peak Pulse: 300W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.1A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMAJ150 Product Status: Obsolete

Win Source Part Number: 1296983-SMAJ150CHE3/61
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,800
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Voltage - Breakdown (Min): 167V
Voltage - Clamping (Max) @ Ipp: 268V
Power - Peak Pulse: 300W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.1A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMAJ150
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ150CHE3/61 1296983-SMAJ150CHE3/61
Product Name 300W 150V TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AC, SMA
Peak Pulse Power 300 watts 300 watts
Unlock Full Specs
to access all available technical data