Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMA5J7.0HE3/5A

Description
Win Source Part Number: 1296499-SMA5J7.0HE3/ 5A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.78V Voltage - Clamping (Max) @ Ipp: 13.3V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 37.6A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA5J7.0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1296499-SMA5J7.0HE3/ 5A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.78V Voltage - Clamping (Max) @ Ipp: 13.3V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 37.6A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA5J7.0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296499-SMA5J7.0HE3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296499-SMA5J7.0HE3/5A
Circuit Protection - TVS - Diodes 1296499-SMA5J7.0HE3/5A
Win Source Part Number: 1296499-SMA5J7.0HE3/ 5A Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 7V Voltage - Breakdown (Min): 7.78V Voltage - Clamping (Max) @ Ipp: 13.3V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 37.6A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA5J7.0 Product Status: Obsolete

Win Source Part Number: 1296499-SMA5J7.0HE3/5A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.78V
Voltage - Clamping (Max) @ Ipp: 13.3V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 37.6A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA5J7.0
Product Status: Obsolete

Buy Now Datasheet
500W 7.0V TVS Protection Diode - 144-SMA5J7.0HE3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 7.0V TVS Protection Diode
144-SMA5J7.0HE3/5A
500W 7.0V TVS Protection Diode 144-SMA5J7.0HE3/5A
Tvs Unidir 500W 7.0V 10% Sma Product overview: SMA5J7.0HE3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 7.0V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 7.0V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J7.0HE3/5A can be used for catalog matching and distributor lookup.

Tvs Unidir 500W 7.0V 10% Sma Product overview: SMA5J7.0HE3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 7.0V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 7.0V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA5J7.0HE3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1296499-SMA5J7.0HE3/5A 144-SMA5J7.0HE3/5A
Product Name Circuit Protection - TVS - Diodes 500W 7.0V TVS Protection Diode
Package DO-214AC, SMA Tape and Reel
Peak Pulse Power 500 watts 500 watts
VC 13.3 volts
VBR 7.78 volts
Unlock Full Specs
to access all available technical data