Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SM8S36-7000HE3_A/I

Description
Win Source Part Number: 1298317-SM8S36-7000H E3_A/I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 114A Package / Case: DO-218AB Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM8S36
Request a Quote Datasheet
Description
Win Source Part Number: 1298317-SM8S36-7000H E3_A/I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 114A Package / Case: DO-218AB Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM8S36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1298317-SM8S36-7000HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298317-SM8S36-7000HE3_A/I
Circuit Protection - TVS - Diodes 1298317-SM8S36-7000HE3_A/I
Win Source Part Number: 1298317-SM8S36-7000H E3_A/I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 114A Package / Case: DO-218AB Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM8S36

Win Source Part Number: 1298317-SM8S36-7000HE3_A/I
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 114A
Package / Case: DO-218AB
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM8S36

Buy Now Datasheet
TVS Protection Diode - 144-SM8S36-7000HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8S36-7000HE3_A/I
TVS Protection Diode 144-SM8S36-7000HE3_A/I
TVS DIODE 36VWM DO218AB Product overview: SM8S36-7000HE3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S36-7000HE3_A /I can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM DO218AB Product overview: SM8S36-7000HE3_A/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S36-7000HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1298317-SM8S36-7000HE3_A/I 144-SM8S36-7000HE3_A/I
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode
Package DO-218AB Tape & Reel (TR)
Peak Pulse Power 6600 watts 6600 watts
VC 58.1 volts
VBR 40 volts
Unlock Full Specs
to access all available technical data