Vishay Precision Group TVS Diodes SM8S33AHE3_A/I

Description
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet
Description
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM8S33AHE3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB

53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM8S33AHE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB

53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM8S33AHE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB

53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS - TVS - Diodes - SM8S33AHE3_A/I - 802261-SM8S33AHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S33AHE3_A/I
802261-SM8S33AHE3_A/I
TVS - TVS - Diodes - SM8S33AHE3_A/I 802261-SM8S33AHE3_A/I
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802261-SM8S33AHE3_A/ I Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Current - Peak Pulse (10/1000μs): 124A Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-218AB Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 53.3V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802261-SM8S33AHE3_A/I
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Current - Peak Pulse (10/1000μs): 124A
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-218AB
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 53.3V

Buy Now
5200W 33V TVS Protection Diode - 144-SM8S33AHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5200W 33V TVS Protection Diode
144-SM8S33AHE3_A/I
5200W 33V TVS Protection Diode 144-SM8S33AHE3_A/I
5200W 33V Unidirectional TVS Diode, Silicon, DO-218AB Product overview: SM8S33AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5200W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5200W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S33AHE3_A/I can be used for catalog matching and distributor lookup.

5200W 33V Unidirectional TVS Diode, Silicon, DO-218AB Product overview: SM8S33AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5200W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5200W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S33AHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
6.6kW 53.3V 36.7V 33V Unidirectional DO-218AB TVS ROHS - 17930-SM8S33AHE3_A/I - Utmel Electronic Limited
Hong Kong, China
6.6kW 53.3V 36.7V 33V Unidirectional DO-218AB TVS ROHS
17930-SM8S33AHE3_A/I
6.6kW 53.3V 36.7V 33V Unidirectional DO-218AB TVS ROHS 17930-SM8S33AHE3_A/I
6.6kW 53.3V 36.7V 33V Unidirectional DO-218AB TVS ROHS

6.6kW 53.3V 36.7V 33V Unidirectional DO-218AB TVS ROHS

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM8S33AHE3_A/I
TVS Diodes / ESD Suppressors SM8S33AHE3_A/I
TVS Diodes / ESD Suppressors 8W,33V 5%,SMD PAR AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 8W,33V 5%,SMD PAR AEC-Q101 Qualified

Buy Now Datasheet
Tvs Diode, Aec-Q101, 6.6Kw, 33V, Do218Ab; Product Range Vishay - 22AC4880 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 6.6Kw, 33V, Do218Ab; Product Range Vishay
22AC4880
Tvs Diode, Aec-Q101, 6.6Kw, 33V, Do218Ab; Product Range Vishay 22AC4880
TVS DIODE, AEC-Q101, 6.6KW, 33V, DO218AB; Product Range:PAR SM8S Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 6.6KW, 33V, DO218AB; Product Range:PAR SM8S Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:33V; Clamping Voltage Max:53.3V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S33AHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S33AHE3_A/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S33AHE3_A/I
TVS DIODE 33VWM 53.3VC DO218AB

TVS DIODE 33VWM 53.3VC DO218AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM8S33AHE3_A/IGIDKR-ND 802261-SM8S33AHE3_A/I 144-SM8S33AHE3_A/I 17930-SM8S33AHE3_A/I SM8S33AHE3_A/I 22AC4880 SM8S33AHE3_A/I
Product Name TVS Diodes TVS - TVS - Diodes - SM8S33AHE3_A/I 5200W 33V TVS Protection Diode 6.6kW 53.3V 36.7V 33V Unidirectional DO-218AB TVS ROHS TVS Diodes / ESD Suppressors Tvs Diode, Aec-Q101, 6.6Kw, 33V, Do218Ab; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-218AB DO-218AB-2 DO-218AB DO-218AB
Peak Pulse Power 6600 watts 6600 watts 6600 watts
VC 53.3 volts 53.3 volts 53.3 volts
VBR 36.7 volts 36.7 volts 36.7 volts
Unlock Full Specs
to access all available technical data