Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093978-SM8S33A/2D
Packaging: Tape and Reel
Clamping Voltage: 53.3 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 36.7 V
Peak Pulse Current: 124 A
Leakage Current: 10 µA
Operating Supply Voltage: 33 V
Number of Elements: 1
Number of Pins: 2
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SM8S33A/2DSM8S33A2D;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 36.7 V
Max Surge Current: 124 A
Peak Pulse Power: 6.6 kW
Reverse Standoff Voltage: 33 V
Test Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093978-SM8S33A/2D |
| Product Name | OEM Parts - OEM Parts ( S ) - SM8S33A/2D |