Vishay Intertechnology, Inc. TVS - TVS - Diodes - SM8S33A-001HE3/2D SM8S33A-001HE3/2D

Description
Manufacturer: Vishay Win Source Part Number: 934098-SM8S33A-001HE 3/2D Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB Package: Reel - TR Package: DO-218AB Mounting: Surface Mount Part Status: Obsolete Family Name: SM8S33 Categories: Circuit Protection Case / Package: DO-218AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 934098-SM8S33A-001HE 3/2D Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB Package: Reel - TR Package: DO-218AB Mounting: Surface Mount Part Status: Obsolete Family Name: SM8S33 Categories: Circuit Protection Case / Package: DO-218AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM8S33A-001HE3/2D - 934098-SM8S33A-001HE3/2D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S33A-001HE3/2D
934098-SM8S33A-001HE3/2D
TVS - TVS - Diodes - SM8S33A-001HE3/2D 934098-SM8S33A-001HE3/2D
Manufacturer: Vishay Win Source Part Number: 934098-SM8S33A-001HE 3/2D Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB Package: Reel - TR Package: DO-218AB Mounting: Surface Mount Part Status: Obsolete Family Name: SM8S33 Categories: Circuit Protection Case / Package: DO-218AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 934098-SM8S33A-001HE3/2D
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB
Package: Reel - TR
Package: DO-218AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SM8S33
Categories: Circuit Protection
Case / Package: DO-218AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Protection Diode - 144-SM8S33A-001HE3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8S33A-001HE3/2D
TVS Protection Diode 144-SM8S33A-001HE3/2D
TVS DIODE 33VWM 53.3VC DO218AB Product overview: SM8S33A-001HE3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S33A-001HE3/2 D can be used for catalog matching and distributor lookup.

TVS DIODE 33VWM 53.3VC DO218AB Product overview: SM8S33A-001HE3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S33A-001HE3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM8S33A-001HE3/2D-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB

53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S33A-001HE3/2D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S33A-001HE3/2D
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S33A-001HE3/2D
TVS DIODE 33VWM 53.3VC DO218AB

TVS DIODE 33VWM 53.3VC DO218AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 934098-SM8S33A-001HE3/2D 144-SM8S33A-001HE3/2D SM8S33A-001HE3/2D-ND SM8S33A-001HE3/2D
Product Name TVS - TVS - Diodes - SM8S33A-001HE3/2D TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-218AB Tape & Reel (TR) DO-218AB DO-218AB
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data