53.5V Clamp 123A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 30VWM 53.5VC DO218AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S30HE3/2D-ND | SM8S30HE3/2D |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 6600 watts | 6600 watts |
| VC | 53.5 volts | 53.5 volts |