TVS DIODE 28VWM 45.4VC DO218AB
TVS DIODE 28VWM 45.4VC DO218AB
TVS DIODE 28VWM 45.4VC DO218AB
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SM8S28CAHM3/IDKR-ND | 2802104 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 6600 watts | |
| VC | 45.4 volts | |
| VBR | 31.1 volts |