TVS DIODE 28VWM 45.4VC DO218AB Product overview: SM8S28AHE3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S28AHE3/2D can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097219-SM8S28AHE3/2
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 45.4V
Peak Pulse Current(Ippm): 145A
Power Dissipation - Pd: 6600W (6.6kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
45.4V Clamp 145A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 28VWM 45.4VC DO218AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM8S28AHE3/2D | 1097219-SM8S28AHE3/2D | SM8S28AHE3/2D-ND | SM8S28AHE3/2D |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SM8S28AHE3/2D | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-218AB | DO-218AB | DO-218AB |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |