42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 26VWM 42.1VC DO218AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S26AHE3_A/K-ND | SM8S26AHE3_A/K |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 6600 watts | 6600 watts |
| VC | 42.1 volts | 42.1 volts |