Vishay Intertechnology, Inc. TVS Diodes SM8S26AHE3/2E

Description
42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet
Description
42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM8S26AHE3/2E-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB

42.1V Clamp 157A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Protection Diode - 144-SM8S26AHE3/2E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8S26AHE3/2E
TVS Protection Diode 144-SM8S26AHE3/2E
TVS DIODE 26VWM 42.1VC DO218AB Product overview: SM8S26AHE3/2E from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S26AHE3/2E can be used for catalog matching and distributor lookup.

TVS DIODE 26VWM 42.1VC DO218AB Product overview: SM8S26AHE3/2E from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S26AHE3/2E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298277-SM8S26AHE3/2E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298277-SM8S26AHE3/2E
Circuit Protection - TVS - Diodes 1298277-SM8S26AHE3/2E
Win Source Part Number: 1298277-SM8S26AHE3/2 E Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 157A Package / Case: DO-218AB Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM8S26 Product Status: Obsolete

Win Source Part Number: 1298277-SM8S26AHE3/2E
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 157A
Package / Case: DO-218AB
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM8S26
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM8S26AHE3/2E-ND 144-SM8S26AHE3/2E 1298277-SM8S26AHE3/2E
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single Single
Package DO-218AB Tape & Reel (TR) DO-218AB
Peak Pulse Power 6600 watts 6600 watts 6600 watts
VC 42.1 volts 42.1 volts
Unlock Full Specs
to access all available technical data