Win Source Part Number: 1298283-SM8S24HE3/2D
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Breakdown (Min): 26.7V
Voltage - Clamping (Max) @ Ipp: 43V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 153A
Package / Case: DO-218AB
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM8S24
Product Status: Obsolete
TVS DIODE 24VWM 43VC DO218AB Product overview: SM8S24HE3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S24HE3/2D can be used for catalog matching and distributor lookup.
43V Clamp 153A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 24VWM 43VC DO218AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298283-SM8S24HE3/2D | 144-SM8S24HE3/2D | SM8S24HE3/2D-ND | SM8S24HE3/2D |
| Product Name | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-218AB | Tape & Reel (TR) | DO-218AB | DO-218AB |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | 6600 watts |
| VC | 43 volts | 43 volts | 43 volts | |
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |