38.9V Clamp 170A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 24VWM 38.9VC DO218AB Product overview: SM8S24AHE3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S24AHE3/2D can be used for catalog matching and distributor lookup.
Diode TVS Uni-Dir 24V 6.6KW DO-218AB
Diode TVS Uni-Dir 24V 6.6KW DO-218AB
Diode TVS Uni-Dir 24V 6.6KW DO-218AB
Manufacturer: Vishay
Win Source Part Number: 1097214-SM8S24AHE3/2
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SM8S24A
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 170A
Power Dissipation - Pd: 6600W (6.6kW)
Alternative Parts (Cross-Reference): SM8S24AHE3/2D; SM8S24A-TP; SM8S24A-TP-HF; ATV66SM824A-G;
Introduction Date: May 08, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
TVS DIODE 24VWM 38.9VC DO218AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S24AHE3/2DGITR-ND | 144-SM8S24AHE3/2D | 7481009P | 7481009 | 1097214-SM8S24AHE3/2D | SM8S24AHE3/2D |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SM8S24AHE3/2D | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||
| Package | DO-218AB | Tape & Reel (TR) | DO-218 | Do-218ab | DO-218AB | DO-218AB |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | |||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | |||
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |