TVS DIODE 22VWM 35.5VC DO218AB
TVS DIODE 22VWM 35.5VC DO218AB
TVS DIODE 22VWM 35.5VC DO218AB
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SM8S22CAHM3/ICT-ND | 2802098P |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 6600 watts | |
| VC | 35.5 volts | |
| VBR | 24.4 volts |