Vishay Intertechnology, Inc. 6600W 22V TVS Protection Diode SM8S22ATHE3/I

Description
Trans Voltage Suppressor Diode, 6600W, 22V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S22ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S22ATHE3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 6600W, 22V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S22ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S22ATHE3/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6600W 22V TVS Protection Diode - 144-SM8S22ATHE3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6600W 22V TVS Protection Diode
144-SM8S22ATHE3/I
6600W 22V TVS Protection Diode 144-SM8S22ATHE3/I
Trans Voltage Suppressor Diode, 6600W, 22V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S22ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S22ATHE3/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 6600W, 22V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S22ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S22ATHE3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM8S22ATHE3/I - 849012-SM8S22ATHE3/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S22ATHE3/I
849012-SM8S22ATHE3/I
TVS - TVS - Diodes - SM8S22ATHE3/I 849012-SM8S22ATHE3/I
Manufacturer: Vishay Win Source Part Number: 849012-SM8S22ATHE3/I Series: Automotive, AEC-Q101, PAR® Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: SM8S22 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SM8S22ATHE3/I-ND, SM8S22ATHE3/IGICT, SM8S22ATHE3/IGITR

Manufacturer: Vishay
Win Source Part Number: 849012-SM8S22ATHE3/I
Series: Automotive, AEC-Q101, PAR®
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: SM8S22
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SM8S22ATHE3/I-ND, SM8S22ATHE3/IGICT, SM8S22ATHE3/IGITR

Buy Now Datasheet
TVS Diodes - SM8S22ATHE3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 186A Ipp Tvs Diode Surface Mount DO-218AC

35.5V Clamp 186A Ipp Tvs Diode Surface Mount DO-218AC

Buy Now Datasheet
TVS Diodes - SM8S22ATHE3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
35.5V Clamp 186A Ipp Tvs Diode Surface Mount DO-218AC

35.5V Clamp 186A Ipp Tvs Diode Surface Mount DO-218AC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S22ATHE3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S22ATHE3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S22ATHE3/I
TVS DIODE 22VWM 35.5VC DO218AC

TVS DIODE 22VWM 35.5VC DO218AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM8S22ATHE3/I 849012-SM8S22ATHE3/I SM8S22ATHE3/IGITR-ND SM8S22ATHE3/I
Product Name 6600W 22V TVS Protection Diode TVS - TVS - Diodes - SM8S22ATHE3/I TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-218AC DO-218AC
Unlock Full Specs
to access all available technical data