Vishay Precision Group Product Range Vishay SM8S22AHE3_A/I.

Description
Product Range:PAR Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-218AB; No. of Pins:3Pins; Minimum Breakdown Voltage:24.4V; Maximum Breakdown Voltage:26.9V RoHS Compliant: Yes
Datasheet
Description
Product Range:PAR Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-218AB; No. of Pins:3Pins; Minimum Breakdown Voltage:24.4V; Maximum Breakdown Voltage:26.9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 61AC2018 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
61AC2018
Product Range Vishay 61AC2018
Product Range:PAR Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-218AB; No. of Pins:3Pins; Minimum Breakdown Voltage:24.4V; Maximum Breakdown Voltage:26.9V RoHS Compliant: Yes

Product Range:PAR Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:22V; Clamping Voltage Max:35.5V; Diode Case Style:DO-218AB; No. of Pins:3Pins; Minimum Breakdown Voltage:24.4V; Maximum Breakdown Voltage:26.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC2018
Product Name Product Range Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details