Vishay Intertechnology, Inc. TVS Diodes SM8S22-E3/2D

Description
39.4V Clamp 168A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet
Description
39.4V Clamp 168A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM8S22-E3/2D-ND - DigiKey
Thief River Falls, MN, United States
39.4V Clamp 168A Ipp Tvs Diode Surface Mount DO-218AB

39.4V Clamp 168A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Protection Diode - 144-SM8S22-E3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8S22-E3/2D
TVS Protection Diode 144-SM8S22-E3/2D
TVS DIODE 22VWM 39.4VC DO218AB Product overview: SM8S22-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S22-E3/2D can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 39.4VC DO218AB Product overview: SM8S22-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S22-E3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296409-SM8S22-E3/2D - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296409-SM8S22-E3/2D
Circuit Protection - TVS - Diodes 1296409-SM8S22-E3/2D
Win Source Part Number: 1296409-SM8S22-E3/2D Category: Circuit Protection>TVS - Diodes Series: PAR® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Breakdown (Min): 24.4V Voltage - Clamping (Max) @ Ipp: 39.4V Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 168A Package / Case: DO-218AB Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM8S22 Product Status: Obsolete

Win Source Part Number: 1296409-SM8S22-E3/2D
Category: Circuit Protection>TVS - Diodes
Series: PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 24.4V
Voltage - Clamping (Max) @ Ipp: 39.4V
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 168A
Package / Case: DO-218AB
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM8S22
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S22-E3/2D - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S22-E3/2D
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S22-E3/2D
TVS DIODE 22VWM 39.4VC DO218AB

TVS DIODE 22VWM 39.4VC DO218AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM8S22-E3/2D-ND 144-SM8S22-E3/2D 1296409-SM8S22-E3/2D SM8S22-E3/2D
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-218AB Tape & Reel (TR) DO-218AB DO-218AB
Peak Pulse Power 6600 watts 6600 watts 6600 watts 6600 watts
VC 39.4 volts 39.4 volts 39.4 volts
Unlock Full Specs
to access all available technical data