Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011203-SM8S18A/2D
Clamping Voltage: 29.2 V
Polarity: Unidirectional
Operating Supply Voltage: 18 V
Number of Channels: 1
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Breakdown Voltage: 20 V
Max Surge Current: 700 A
Peak Pulse Power: 6.6 kW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011203-SM8S18A/2D |
| Product Name | OEM Parts - OEM Parts ( S ) - SM8S18A/2D |