TVS DIODE 17VWM 27.6VC DO218AB
TVS DIODE 17VWM 27.6VC DO218AB
TVS DIODE 17VWM 27.6VC DO218AB
6600 W Bi-directional TVS is DO-218 pack
6600 W Bi-directional TVS is DO-218 pack
6600 W Bi-directional TVS is DO-218 pack
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SM8S17CAHM3/IDKR-ND | 2802091 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 6600 watts | |
| VC | 27.6 volts | |
| VBR | 18.9 volts |