DIODE, TVS, 8W, 17V, 5%, BIDIR,
DIODE, TVS, 8W, 17V, 5%, BIDIR,
DIODE, TVS, 8W, 17V, 5%, BIDIR,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SM8S17CAHM3_A/ITR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AC |
| Peak Pulse Power | 6600 watts |
| VC | 27.6 volts |