27.6V Clamp 239A Ipp Tvs Diode Surface Mount DO-218AC
Manufacturer: Vishay
Win Source Part Number: 1097204-SM8S17ATHE3/
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AC
STAND-OFF Voltage (Vwm): 17V
Minimum Breakdown Voltage: 18.9V
Max Clamping Voltage: 27.6V
Peak Pulse Current(Ippm): 239A
Power Dissipation - Pd: 6600W (6.6kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 6600W, 17V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S17ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S17ATHE3/I can be used for catalog matching and distributor lookup.
TVS DIODE 17VWM 27.6VC DO218AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S17ATHE3/I-ND | 1097204-SM8S17ATHE3/I | 144-SM8S17ATHE3/I | SM8S17ATHE3/I |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM8S17ATHE3/I | 6600W 17V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-218AC | DO-218AC | DO-218AC | |
| Peak Pulse Power | 6600 watts | 6600 watts | ||
| VC | 27.6 volts | 27.6 volts | 27.6 volts | |
| VBR | 18.9 volts | 18.9 volts | 18.9 volts |