Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093977-SM8S17A-E3/2
Packaging: Tape & Reel
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
TVS Diode Uni-Dir 17V 6.6kW DO-218AB SM Product overview: SM8S17A-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S17A-E3/2D can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1093977-SM8S17A-E3/2D | 144-SM8S17A-E3/2D |
| Product Name | TVS - TVS - Diodes - SM8S17A-E3/2D | 17V TVS Protection Diode |
| Configuration | Single |