26V Clamp 254A Ipp Tvs Diode Surface Mount DO-218AC
26V Clamp 254A Ipp Tvs Diode Surface Mount DO-218AC
Trans Voltage Suppressor Diode, 6600W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S16ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S16ATHE3/I can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794578-SM8S16ATHE3/I
Series: Automotive, AEC-Q101, PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-218AC
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Current - Peak Pulse (10/1000μs): 254A
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Family Name: SM8S16AT
Categories: Circuit Protection
Minimum Breakdown Voltage: 17.8V
Manufacturer Package: DO-218AC
Maximum Clamping Voltage: 26V
Alternative Parts (Cross-Reference): SM8S16A-TP-HF; SM8S16AHE3/2D; SM8S16A-TP; TLD8S16AH MAG;
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
TVS DIODE 16VWM 26VC DO218AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S16ATHE3/IGITR-ND | 144-SM8S16ATHE3/I | 794578-SM8S16ATHE3/I | SM8S16ATHE3/I |
| Product Name | TVS Diodes | 6600W 16V TVS Protection Diode | TVS - TVS - Diodes - SM8S16ATHE3/I | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Package | DO-218AC | DO-218AC | ||
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | |
| VC | 26 volts | 26 volts | 26 volts |