26V Clamp 254A Ipp Tvs Diode Surface Mount DO-218AB
Manufacturer: Vishay
Win Source Part Number: 1097203-SM8S16AHE3/2
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 16V
Minimum Breakdown Voltage: 17.8V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 254A
Power Dissipation - Pd: 6600W (6.6kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
TVS DIODE 16VWM 26VC DO218AB Product overview: SM8S16AHE3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S16AHE3/2D can be used for catalog matching and distributor lookup.
TVS DIODE 16VWM 26VC DO218AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S16AHE3/2D-ND | 1097203-SM8S16AHE3/2D | 144-SM8S16AHE3/2D | SM8S16AHE3/2D |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM8S16AHE3/2D | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-218AB | DO-218AB | Tape & Reel (TR) | DO-218AB |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | |
| VC | 26 volts | 26 volts | 26 volts | |
| VBR | 17.8 volts | 17.8 volts | 17.8 volts |