Vishay Intertechnology, Inc. TVS - TVS - Diodes - SM8S16A-E3/2D SM8S16A-E3/2D

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093976-SM8S16A-E3/2 D Clamping Voltage: 26 V Polarity: Unidirectional Reverse Breakdown Voltage: 17.8 V Peak Pulse Current: 254 A Leakage Current: 10 µA Operating Supply Voltage: 16 V Number of Elements: 1 Direction: Unidirectional Number of Channels: 1 Number of Pins: 2 Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 10 µA Breakdown Voltage: 17.8 V Max Surge Current: 700 A Min Breakdown Voltage: 17.8 V Peak Pulse Power: 6.6 kW Reverse Standoff Voltage: 16 V Test Current: 5 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093976-SM8S16A-E3/2 D Clamping Voltage: 26 V Polarity: Unidirectional Reverse Breakdown Voltage: 17.8 V Peak Pulse Current: 254 A Leakage Current: 10 µA Operating Supply Voltage: 16 V Number of Elements: 1 Direction: Unidirectional Number of Channels: 1 Number of Pins: 2 Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 10 µA Breakdown Voltage: 17.8 V Max Surge Current: 700 A Min Breakdown Voltage: 17.8 V Peak Pulse Power: 6.6 kW Reverse Standoff Voltage: 16 V Test Current: 5 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM8S16A-E3/2D - 1093976-SM8S16A-E3/2D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S16A-E3/2D
1093976-SM8S16A-E3/2D
TVS - TVS - Diodes - SM8S16A-E3/2D 1093976-SM8S16A-E3/2D
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093976-SM8S16A-E3/2 D Clamping Voltage: 26 V Polarity: Unidirectional Reverse Breakdown Voltage: 17.8 V Peak Pulse Current: 254 A Leakage Current: 10 µA Operating Supply Voltage: 16 V Number of Elements: 1 Direction: Unidirectional Number of Channels: 1 Number of Pins: 2 Categories: TVS - Diodes Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 10 µA Breakdown Voltage: 17.8 V Max Surge Current: 700 A Min Breakdown Voltage: 17.8 V Peak Pulse Power: 6.6 kW Reverse Standoff Voltage: 16 V Test Current: 5 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093976-SM8S16A-E3/2D
Clamping Voltage: 26 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 17.8 V
Peak Pulse Current: 254 A
Leakage Current: 10 µA
Operating Supply Voltage: 16 V
Number of Elements: 1
Direction: Unidirectional
Number of Channels: 1
Number of Pins: 2
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 10 µA
Breakdown Voltage: 17.8 V
Max Surge Current: 700 A
Min Breakdown Voltage: 17.8 V
Peak Pulse Power: 6.6 kW
Reverse Standoff Voltage: 16 V
Test Current: 5 mA

Buy Now
Singapore, Singapore
5200W 16V TVS Protection Diode
144-SM8S16A-E3/2D
5200W 16V TVS Protection Diode 144-SM8S16A-E3/2D
Trans Voltage Suppressor Diode, 5200W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, PLASTIC PACKAGE-1 Product overview: SM8S16A-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S16A-E3/2D can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5200W, 16V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, PLASTIC PACKAGE-1 Product overview: SM8S16A-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S16A-E3/2D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1093976-SM8S16A-E3/2D 144-SM8S16A-E3/2D
Product Name TVS - TVS - Diodes - SM8S16A-E3/2D 5200W 16V TVS Protection Diode
Configuration Single Single
RoHS Compliant RoHS RoHS
Pin Count 2
VC 26 volts
VBR 17.8 volts
Unlock Full Specs
to access all available technical data