6600 W Bi-directional TVS is DO-218 pack
6600 W Bi-directional TVS is DO-218 pack
6600 W Bi-directional TVS is DO-218 pack
TVS DIODE 15VWM 24.4VC DO218AB
TVS DIODE 15VWM 24.4VC DO218AB
TVS DIODE 15VWM 24.4VC DO218AB
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2802086 | 112-SM8S15CAHM3/ICT-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Direction | Bidirectional | |
| RoHS Compliant | RoHS | |
| Package | DO-218AB | DO-218AB |
| Pin Count | 2 |