Vishay Intertechnology, Inc. 5200W 13V TVS Protection Diode SM8S13AHE3_A/I

Description
Trans Voltage Suppressor Diode, 5200W, 13V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1 Product overview: SM8S13AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S13AHE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 5200W, 13V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1 Product overview: SM8S13AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S13AHE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5200W 13V TVS Protection Diode - 144-SM8S13AHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5200W 13V TVS Protection Diode
144-SM8S13AHE3_A/I
5200W 13V TVS Protection Diode 144-SM8S13AHE3_A/I
Trans Voltage Suppressor Diode, 5200W, 13V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1 Product overview: SM8S13AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S13AHE3_A/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 5200W, 13V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1 Product overview: SM8S13AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S13AHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM8S13AHE3_A/I - 895525-SM8S13AHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S13AHE3_A/I
895525-SM8S13AHE3_A/I
TVS - TVS - Diodes - SM8S13AHE3_A/I 895525-SM8S13AHE3_A/I
Manufacturer: Vishay Win Source Part Number: 895525-SM8S13AHE3_A/ I Series: Automotive, AEC-Q101, PAR® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 21.5V Clamp 307A Ipp Tvs Diode Surface Mount DO-218AB Package: DO-218AB Package: Reel - TR Mounting: Surface Mount Family Name: SM8S13 Categories: Circuit Protection Case / Package: DO-218AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 895525-SM8S13AHE3_A/I
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 21.5V Clamp 307A Ipp Tvs Diode Surface Mount DO-218AB
Package: DO-218AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM8S13
Categories: Circuit Protection
Case / Package: DO-218AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - 112-SM8S13AHE3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 13VWM 21.5VC DO218AB

TVS DIODE 13VWM 21.5VC DO218AB

Buy Now Datasheet
TVS Diodes - 112-SM8S13AHE3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 13VWM 21.5VC DO218AB

TVS DIODE 13VWM 21.5VC DO218AB

Buy Now Datasheet
TVS Diodes - 112-SM8S13AHE3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 307A Ipp Tvs Diode Surface Mount DO-218AB

21.5V Clamp 307A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM8S13AHE3_A/I
TVS Diodes / ESD Suppressors SM8S13AHE3_A/I
TVS Diodes / ESD Suppressors 8W,13V 5%,SMD PAR AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 8W,13V 5%,SMD PAR AEC-Q101 Qualified

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S13AHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S13AHE3_A/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S13AHE3_A/I
TVS DIODE 13VWM 21.5VC DO218AB

TVS DIODE 13VWM 21.5VC DO218AB

Supplier's Site
6.6kW 21.5V 14.4V 13V Unidirectional DO-218AB TVS ROHS - 17930-SM8S13AHE3_A/I - Utmel Electronic Limited
Hong Kong, China
6.6kW 21.5V 14.4V 13V Unidirectional DO-218AB TVS ROHS
17930-SM8S13AHE3_A/I
6.6kW 21.5V 14.4V 13V Unidirectional DO-218AB TVS ROHS 17930-SM8S13AHE3_A/I
6.6kW 21.5V 14.4V 13V Unidirectional DO-218AB TVS ROHS

6.6kW 21.5V 14.4V 13V Unidirectional DO-218AB TVS ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM8S13AHE3_A/I 895525-SM8S13AHE3_A/I 112-SM8S13AHE3_A/ICT-ND SM8S13AHE3_A/I SM8S13AHE3_A/I 17930-SM8S13AHE3_A/I
Product Name 5200W 13V TVS Protection Diode TVS - TVS - Diodes - SM8S13AHE3_A/I TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 6.6kW 21.5V 14.4V 13V Unidirectional DO-218AB TVS ROHS
Configuration Single Single
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package DO-218AB DO-218AB DO-218AB-2 DO-218AB
Peak Pulse Power 6600 watts 6600 watts
Unlock Full Specs
to access all available technical data