Vishay Intertechnology, Inc. TVS - TVS - Diodes - SM8S12A-001HE3/2D SM8S12A-001HE3/2D

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806433-SM8S12A-001HE 3/2D Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Current - Peak Pulse (10/1000μs): 332A Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-218AB Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 19.9V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806433-SM8S12A-001HE 3/2D Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Current - Peak Pulse (10/1000μs): 332A Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-218AB Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 19.9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM8S12A-001HE3/2D - 806433-SM8S12A-001HE3/2D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S12A-001HE3/2D
806433-SM8S12A-001HE3/2D
TVS - TVS - Diodes - SM8S12A-001HE3/2D 806433-SM8S12A-001HE3/2D
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806433-SM8S12A-001HE 3/2D Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Current - Peak Pulse (10/1000μs): 332A Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-218AB Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 19.9V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806433-SM8S12A-001HE3/2D
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Current - Peak Pulse (10/1000μs): 332A
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-218AB
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 19.9V

Buy Now
TVS Diodes - SM8S12A-001HE3/2D-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 332A Ipp Tvs Diode Surface Mount DO-218AB

19.9V Clamp 332A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Protection Diode - 144-SM8S12A-001HE3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM8S12A-001HE3/2D
TVS Protection Diode 144-SM8S12A-001HE3/2D
TVS DIODE 12VWM 19.9VC DO218AB Product overview: SM8S12A-001HE3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S12A-001HE3/2 D can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 19.9VC DO218AB Product overview: SM8S12A-001HE3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S12A-001HE3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S12A-001HE3/2D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S12A-001HE3/2D
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S12A-001HE3/2D
TVS DIODE 12VWM 19.9VC DO218AB

TVS DIODE 12VWM 19.9VC DO218AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 806433-SM8S12A-001HE3/2D SM8S12A-001HE3/2D-ND 144-SM8S12A-001HE3/2D SM8S12A-001HE3/2D
Product Name TVS - TVS - Diodes - SM8S12A-001HE3/2D TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 6600 watts 6600 watts 6600 watts 6600 watts
VC 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 volts 13.3 volts 13.3 volts
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data