Diode TVS Single Uni-Dir 11V 6.6KW 2-Pin DO-218AB T/R Product overview: SM8S11AE32D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S11AE32D can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093974-SM8S11AE32D
Clamping Voltage: 18.2 V
Polarity: Unidirectional
Reverse Breakdown Voltage: 12.2 V
Peak Pulse Current: 363 A
Leakage Current: 10 µA
Operating Supply Voltage: 11 V
Number of Elements: 1
Power Dissipation: 6.6 kW
Direction: Unidirectional
Number of Channels: 1
Number of Pins: 2
Categories: TVS - Diodes
Alternative Parts (Cross-Reference): SM8S11AE32DSM8S11A-E
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 10 µA
Breakdown Voltage: 12.2 V
Max Surge Current: 700 A
Min Breakdown Voltage: 12.2 V
Peak Pulse Power: 6.6 kW
Reverse Standoff Voltage: 11 V
Test Current: 5 mA
Max Breakdown Voltage: 13.5 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM8S11AE32D | 1093974-SM8S11AE32D |
| Product Name | 11V TVS Protection Diode | TVS - TVS - Diodes - SM8S11AE32D |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | RoHS |
| Peak Pulse Power | 6600 watts | |
| Tj | -55 C (-67 F) | -55 C (-67 F) |