TVS DIODE 10VWM 17VC DO218AC
TVS DIODE 10VWM 17VC DO218AC
TVS DIODE 10VWM 17VC DO218AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SM8S10AHM3/ITR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AC |
| Peak Pulse Power | 6600 watts |
| VC | 17 volts |