40V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
40V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
40V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
DIODE 6600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1, Transient Suppressor Product overview: SM8A27HE3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8A27HE3/2D can be used for catalog matching and distributor lookup.
TVS DIODE 22VWM 40VC DO218AB
TVS DIODE, AEC-Q101, 22V, DO-218AB; Product Range:PAR SM8A27 Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 8.0W 27 Volt Unidir AEC-Q101 Qualified
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8A27HE3/2DGICT-ND | 144-SM8A27HE3/2D | SM8A27HE3/2D | 60AC3848 | SM8A27HE3/2D |
| Product Name | TVS Diodes | 6600 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 22V, Do-218Ab; Product Range Vishay | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||
| Package | DO-218AB | Tape and Reel | DO-218AB | DO-218AB | DO-218AB-2 |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | ||
| VC | 40 volts | 40 volts | 40 volts | ||
| VBR | 24 volts | 24 volts |