Vishay Precision Group 22V 6600W TVS Protection Diode SM8A27-E3/2D

Description
TVS DIODE 22V 6600W UNI DO-218AB Product overview: SM8A27-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 6600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 6600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8A27-E3/2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 22V 6600W UNI DO-218AB Product overview: SM8A27-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 6600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 6600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8A27-E3/2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 6600W TVS Protection Diode - 144-SM8A27-E3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 6600W TVS Protection Diode
144-SM8A27-E3/2D
22V 6600W TVS Protection Diode 144-SM8A27-E3/2D
TVS DIODE 22V 6600W UNI DO-218AB Product overview: SM8A27-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 6600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 6600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8A27-E3/2D can be used for catalog matching and distributor lookup.

TVS DIODE 22V 6600W UNI DO-218AB Product overview: SM8A27-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 22V, 6600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 22V, 6600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8A27-E3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 6600W, 27V, Do-218Ab, Full Reel; Product Range Vishay - 77K7758 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 6600W, 27V, Do-218Ab, Full Reel; Product Range Vishay
77K7758
Tvs Diode, 6600W, 27V, Do-218Ab, Full Reel; Product Range Vishay 77K7758
TVS DIODE, 6600W, 27V, DO-218AB, FULL REEL; Product Range:SM8A27 Series; TVS Polarity:-; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Minimum Breakdown Voltage:24V RoHS Compliant: Yes

TVS DIODE, 6600W, 27V, DO-218AB, FULL REEL; Product Range:SM8A27 Series; TVS Polarity:-; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Minimum Breakdown Voltage:24V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8A27-E3/2D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8A27-E3/2D
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8A27-E3/2D
TVS DIODE 22V 6600W UNI DO-218AB

TVS DIODE 22V 6600W UNI DO-218AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM8A27-E3/2D 77K7758 SM8A27-E3/2D
Product Name 22V 6600W TVS Protection Diode Tvs Diode, 6600W, 27V, Do-218Ab, Full Reel; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Unlock Full Specs
to access all available technical data