TVS DIODE 26VWM 42.1VC DO218AC
TVS DIODE 26VWM 42.1VC DO218AC
TVS DIODE 26VWM 42.1VC DO218AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SM6S26AHM3/ITR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AC |
| Peak Pulse Power | 4600 watts |
| VC | 42.1 volts |