Vishay Intertechnology, Inc. 3600 W TVS Protection Diode SM6S24AHE3/2D

Description
DIODE 3600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1, Transient Suppressor Product overview: SM6S24AHE3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S24AHE3/2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 3600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1, Transient Suppressor Product overview: SM6S24AHE3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S24AHE3/2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3600 W TVS Protection Diode - 144-SM6S24AHE3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3600 W TVS Protection Diode
144-SM6S24AHE3/2D
3600 W TVS Protection Diode 144-SM6S24AHE3/2D
DIODE 3600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1, Transient Suppressor Product overview: SM6S24AHE3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S24AHE3/2D can be used for catalog matching and distributor lookup.

DIODE 3600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1, Transient Suppressor Product overview: SM6S24AHE3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S24AHE3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM6S24AHE3/2D - 1097108-SM6S24AHE3/2D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6S24AHE3/2D
1097108-SM6S24AHE3/2D
TVS - TVS - Diodes - SM6S24AHE3/2D 1097108-SM6S24AHE3/2D
Manufacturer: Vishay Win Source Part Number: 1097108-SM6S24AHE3/2 D Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AB STAND-OFF Voltage (Vwm): 24V Minimum Breakdown Voltage: 26.7V Max Clamping Voltage: 38.9V Peak Pulse Current(Ippm): 118A Power Dissipation - Pd: 4600W (4.6kW) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097108-SM6S24AHE3/2D
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 118A
Power Dissipation - Pd: 4600W (4.6kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM6S24AHE3/2D 1097108-SM6S24AHE3/2D
Product Name 3600 W TVS Protection Diode TVS - TVS - Diodes - SM6S24AHE3/2D
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-218AB
Peak Pulse Power 4600 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data