Vishay Intertechnology, Inc. SMD 6W 12V TVS Protection Diode SM6S12A-E3/2D

Description
Tvs 6W 12V 5% SMD DO-218AB Product overview: SM6S12A-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S12A-E3/2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tvs 6W 12V 5% SMD DO-218AB Product overview: SM6S12A-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S12A-E3/2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6W 12V TVS Protection Diode - 144-SM6S12A-E3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6W 12V TVS Protection Diode
144-SM6S12A-E3/2D
SMD 6W 12V TVS Protection Diode 144-SM6S12A-E3/2D
Tvs 6W 12V 5% SMD DO-218AB Product overview: SM6S12A-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S12A-E3/2D can be used for catalog matching and distributor lookup.

Tvs 6W 12V 5% SMD DO-218AB Product overview: SM6S12A-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6W, 12V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6W, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S12A-E3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM6S12A-E3/2D - 794563-SM6S12A-E3/2D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6S12A-E3/2D
794563-SM6S12A-E3/2D
TVS - TVS - Diodes - SM6S12A-E3/2D 794563-SM6S12A-E3/2D
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794563-SM6S12A-E3/2D Series: PAR Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-218AB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Current - Peak Pulse (10/1000μs): 231A Power - Peak Pulse: 4600W (4.6kW) Power Line Protection: No Part Status: Obsolete(EOL) Family Name: SM6S12A Categories: Circuit Protection Minimum Breakdown Voltage: 13.3V Manufacturer Package: DO-218AB Maximum Clamping Voltage: 19.9V Alternative Parts (Cross-Reference): SM6S12AHE3/2D; TLD6S12AH MAG; SM8S12HE3/2D; SM8S12AHE3/2D; Introduction Date: September 30, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794563-SM6S12A-E3/2D
Series: PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-218AB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Current - Peak Pulse (10/1000μs): 231A
Power - Peak Pulse: 4600W (4.6kW)
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: SM6S12A
Categories: Circuit Protection
Minimum Breakdown Voltage: 13.3V
Manufacturer Package: DO-218AB
Maximum Clamping Voltage: 19.9V
Alternative Parts (Cross-Reference): SM6S12AHE3/2D; TLD6S12AH MAG; SM8S12HE3/2D; SM8S12AHE3/2D;
Introduction Date: September 30, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM6S12A-E3/2D 794563-SM6S12A-E3/2D
Product Name SMD 6W 12V TVS Protection Diode TVS - TVS - Diodes - SM6S12A-E3/2D
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel
Peak Pulse Power 4600 watts 4600 watts
Unlock Full Specs
to access all available technical data