Vishay Intertechnology, Inc. TVS Diodes SM6S10ATHE3/I

Description
17V Clamp 271A Ipp Tvs Diode Surface Mount DO-218AC
Request a Quote Datasheet
Description
17V Clamp 271A Ipp Tvs Diode Surface Mount DO-218AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM6S10ATHE3/I-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 271A Ipp Tvs Diode Surface Mount DO-218AC

17V Clamp 271A Ipp Tvs Diode Surface Mount DO-218AC

Buy Now Datasheet
TVS Protection Diode - 144-SM6S10ATHE3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM6S10ATHE3/I
TVS Protection Diode 144-SM6S10ATHE3/I
TVS DIODE 10VWM 17VC DO218AC Product overview: SM6S10ATHE3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S10ATHE3/I can be used for catalog matching and distributor lookup.

TVS DIODE 10VWM 17VC DO218AC Product overview: SM6S10ATHE3/I from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6S10ATHE3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM6S10ATHE3/I - 1097077-SM6S10ATHE3/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6S10ATHE3/I
1097077-SM6S10ATHE3/I
TVS - TVS - Diodes - SM6S10ATHE3/I 1097077-SM6S10ATHE3/I
Manufacturer: Vishay Win Source Part Number: 1097077-SM6S10ATHE3/ I Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AC STAND-OFF Voltage (Vwm): 10V Minimum Breakdown Voltage: 11.1V Max Clamping Voltage: 17V Peak Pulse Current(Ippm): 271A Power Dissipation - Pd: 4600W (4.6kW) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097077-SM6S10ATHE3/I
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AC
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 17V
Peak Pulse Current(Ippm): 271A
Power Dissipation - Pd: 4600W (4.6kW)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6S10ATHE3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6S10ATHE3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6S10ATHE3/I
TVS DIODE 10VWM 17VC DO218AC

TVS DIODE 10VWM 17VC DO218AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM6S10ATHE3/I-ND 144-SM6S10ATHE3/I 1097077-SM6S10ATHE3/I SM6S10ATHE3/I
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SM6S10ATHE3/I Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-218AC Tape & Reel (TR) DO-218AC DO-218AC
Peak Pulse Power 4600 watts 4600 watts 4600 watts
VC 17 volts 17 volts 17 volts
VBR 11.1 volts 11.1 volts 11.1 volts
Unlock Full Specs
to access all available technical data