TVS DIODE 22VWM 40VC DO218AB Product overview: SM6A27-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6A27-E3/2D can be used for catalog matching and distributor lookup.
40V Clamp 65A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
Manufacturer: Vishay
Win Source Part Number: 1097074-SM6A27-E3/2D
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24V
Max Clamping Voltage: 40V
Peak Pulse Current(Ippm): 65A (8/20μs)
Power Dissipation - Pd: 4600W (4.6kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
TVS DIODE, 4.6KW, 27V, DO-218AB; Product Range:SM6A27 Series; TVS Polarity:-; Reverse Standoff Voltage:22V; Clamping Voltage Max:40V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Minimum Breakdown Voltage:24V; Qualification:AEC-Q1
TVS DIODE 22VWM 40VC DO218AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6A27-E3/2D | SM6A27-E3/2DGITR-ND | 1097074-SM6A27-E3/2D | 77K7562 | SM6A27-E3/2D |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM6A27-E3/2D | Tvs Diode, 4.6Kw, 27V, Do-218Ab; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | DO-218AB | DO-218AB | DO-218AB | DO-218AB |
| Peak Pulse Power | 4600 watts | 4600 watts | 4600 watts | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |